Pentair, Inc. Cable/Conduit to Purlin Fastener 12316M

Description
Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH (EMT) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet
Description
Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH (EMT) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - 12316M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
12316M
Cable/Conduit to Purlin Fastener 12316M
Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 100 LB LOAD CAPACITY 1 INCH (EMT) CONDUIT/CABLE SIZE 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
  • Z-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 100 LB LOAD CAPACITY
  • 1 INCH (EMT) CONDUIT/CABLE SIZE
  • 0.06 TO 0.1 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number 12316M
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500181-2 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details