005275150PL -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
005275150PL
Description
WOOD STUD NAIL PLATE TYPE
16 GAUGE STEEL MATERIAL
CADDY[R] BRAND
SIZE 2 3/4 INCH LENGTH X 1 1/2 INCH WIDTH
005 MODEL
Description
WOOD STUD NAIL PLATE TYPE
16 GAUGE STEEL MATERIAL
CADDY[R] BRAND
SIZE 2 3/4 INCH LENGTH X 1 1/2 INCH WIDTH
005 MODEL
Datasheet
Suppliers
WOOD STUD NAIL PLATE TYPE
16 GAUGE STEEL MATERIAL
CADDY[R] BRAND
SIZE 2 3/4 INCH LENGTH X 1 1/2 INCH WIDTH
005 MODEL
- WOOD STUD NAIL PLATE TYPE
- 16 GAUGE STEEL MATERIAL
- CADDY[R] BRAND
- SIZE 2 3/4 INCH LENGTH X 1 1/2 INCH WIDTH
- 005 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
005275150PL |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
E-TFE/TEFZEL
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Nylon; Polyamide 6
Flexibility
Flexible
Temperature Rating
32 to 185 F (0.0 to 85 C)
View Details
Size
0.8800 inch (22.35 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details