Penta Manufacturing Company SAGE OIL DALMATION FCC, 50% THUJONE 19-04501

Description
Product Code: 19-04501 CAT Number: 19-04501 CAS Number: 8016-64-6 FEMA Number: N/A Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: Yes Halal: No Japanese Pharm: No
Description
Product Code: 19-04501 CAT Number: 19-04501 CAS Number: 8016-64-6 FEMA Number: N/A Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: Yes Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
SAGE OIL DALMATION FCC, 50% THUJONE
19-04501
SAGE OIL DALMATION FCC, 50% THUJONE 19-04501
Product Code: 19-04501 CAT Number: 19-04501 CAS Number: 8016-64-6 FEMA Number: N/A Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: Yes Halal: No Japanese Pharm: No

Product Code:

19-04501

CAT Number:

19-04501

CAS Number:

8016-64-6

FEMA Number:

N/A

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
Yes

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 19-04501
Product Name SAGE OIL DALMATION FCC, 50% THUJONE
Chemical Name SAGE OIL DALMATION FCC, 50% THUJONE
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-HEPTYN-3-OL 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 5-HEPTYN-3-OL 98%
Chemical Formula CH3CH2CH(OH)CH2CCCH3
CAS Number 19781-82-9
View Details