GFS Chemicals, Inc. 5-HEPTYN-3-OL 98%

Description
ITEM#:3394 CH3CH2CH(OH)CH2C≡CCH3 CAS#:19781-82-9 F.W.:112.17 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.
Description
ITEM#:3394 CH3CH2CH(OH)CH2C≡CCH3 CAS#:19781-82-9 F.W.:112.17 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
5-HEPTYN-3-OL 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
5-HEPTYN-3-OL 98%
5-HEPTYN-3-OL 98%
ITEM#:3394 CH3CH2CH(OH)CH2C≡CCH3 CAS#:19781-82-9 F.W.:112.17 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min Properties No properties.

ITEM#:3394
CH3CH2CH(OH)CH2C≡CCH3
CAS#:19781-82-9
F.W.:112.17
NFPA#:
Specific Gravity:
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 5-HEPTYN-3-OL 98%
Chemical Name 5-HEPTYN-3-OL 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
1-CHLORO-4-NONYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-CHLORO-4-NONYNE, 98%
Chemical Formula CH3(CH2)3CC(CH2)2CH2Cl
CAS Number 3416-74-8
View Details