Penta Manufacturing Company NOOTKATONE DISTILLED 50% 14-81990

Description
Product Code: 14-81990 CAT Number: 14-81990 CAS Number: 4674-50-4 FEMA Number: 3166 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 14-81990 CAT Number: 14-81990 CAS Number: 4674-50-4 FEMA Number: 3166 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
NOOTKATONE DISTILLED 50%
14-81990
NOOTKATONE DISTILLED 50% 14-81990
Product Code: 14-81990 CAT Number: 14-81990 CAS Number: 4674-50-4 FEMA Number: 3166 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

14-81990

CAT Number:

14-81990

CAS Number:

4674-50-4

FEMA Number:

3166

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 14-81990
Product Name NOOTKATONE DISTILLED 50%
Chemical Name NOOTKATONE DISTILLED 50%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-BUTOXYETHANOL, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Solvent
Chemical Family All Alcohols; Ethanol
Chemical Name 2-BUTOXYETHANOL, 99%
View Details