GFS Chemicals, Inc. 2-BUTOXYETHANOL, 99%

Description
ITEM#:5414 CH3(CH2)3O(CH2)2OH CAS#:111-76-2 F.W.:118.17 NFPA#: Specific Gravity: 0.900 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.5% max 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:5414 CH3(CH2)3O(CH2)2OH CAS#:111-76-2 F.W.:118.17 NFPA#: Specific Gravity: 0.900 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.5% max 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
2-BUTOXYETHANOL, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
2-BUTOXYETHANOL, 99%
2-BUTOXYETHANOL, 99%
ITEM#:5414 CH3(CH2)3O(CH2)2OH CAS#:111-76-2 F.W.:118.17 NFPA#: Specific Gravity: 0.900 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.5% max 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:5414
CH3(CH2)3O(CH2)2OH
CAS#:111-76-2
F.W.:118.17
NFPA#:
Specific Gravity: 0.900
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. H2O (KF), 0.5% max
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 2-BUTOXYETHANOL, 99%
Trigger Solvent
Chemical Family All Alcohols; Ethanol
Chemical Name 2-BUTOXYETHANOL, 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
 - 001495 - Matrix Scientific
Matrix Scientific
Specs
Chemical Name 3-Methoxy-4-methylphenylacetonitrile
Chemical Formula C10H11NO
CAS Number 64829-31-8
View Details
 - N-FMOC-1,3-Diaminopropane - High Force Research Limited
High Force Research Limited
Specs
Chemical Family All Alkanes; Propane
Chemical Name N-FMOC-1,3-Diaminopropane
Chemical Formula C18H20N2O2
View Details