PennEngineering® Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric Type SO4

Description
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of sheet. Nickel plating presents an attractive finish to enhance overall assembly appearance.
Request a Quote
Description
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of sheet. Nickel plating presents an attractive finish to enhance overall assembly appearance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric - Type SO4 - PennEngineering®
Danboro, PA, United States
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric
Type SO4
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric Type SO4
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of sheet. Nickel plating presents an attractive finish to enhance overall assembly appearance.

Features:

  • Standoffs allow for stacking or spacing in applications where corrosion resistance is required.
  • Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183.
  • Available with blind or through-hole threads. Closed threads provide flush appearance on back side of sheet.
  • Nickel plating presents an attractive finish to enhance overall assembly appearance.
Supplier's Site
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified - Type SO4 - PennEngineering®
Danboro, PA, United States
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified
Type SO4
Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified Type SO4
Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush appearance on back side of sheet. Nickel plating presents an attractive finish to enhance overall assembly appearance.

Features:

  • Standoffs allow for stacking or spacing in applications where corrosion resistance is required.
  • Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183.
  • Available with blind or through-hole threads. Closed threads provide flush appearance on back side of sheet.
  • Nickel plating presents an attractive finish to enhance overall assembly appearance.
Supplier's Site

Technical Specifications

  PennEngineering® PennEngineering®
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number Type SO4 Type SO4
Product Name Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Metric Thru-HoleThreaded Stainless Steel Standoffs, Series 400 - Unified
Type & Shape Standoff; Female Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded Threaded
Material Metal; StainlessSteel Metal; StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Standoffs - BSOA-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Stainless Steel Standoffs - BSO4-032-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers