TSOS series self-clinching threaded standoffs install permanently into sheets as thin as 0.63 mm and provide internal threads for mounting. These standoffs feature a knurled head for close-to-edge installation and are designed for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. The M3 thread size is available with a length of 18 mm. All variants in the series are hardened steel and meet performance requirements for clinching into thin metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M3-1800 | TSOS-M3-1800 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |