TSOS series self-clinching threaded standoffs install permanently into sheets as thin as 0.63 mm, providing internal threads for mounting. They feature a knurled head for close-to-edge applications and are designed for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. The M3 thread size is available in standard lengths, with a minimum hole size of 4.22 mm and a minimum distance to edge of 6 mm. The barrel end includes grounding/earthing teeth for enhanced electrical contact.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M3-1600 | TSOS-M3-1600 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |