TSOS threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing internal metric threads for panel mounting. The part features a knurled head for close-to-edge applications and is made from hardened stainless steel for use in stainless steel sheets. It includes grounding/earthing teeth on the barrel end for electrical continuity. The series supports metric thread sizes and lengths, with installation requiring a minimum hole size of 2.9 mm and a minimum edge distance of 4.8 mm. The product meets PEM's quality standards for self-clinching fasteners.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M25-300 | TSOS-M25-300 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |