TSOS self-clinching threaded standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing internal threads for stacking or mounting panels. They feature a knurled head for close-to-edge clinching and are suitable for use in stainless steel sheets with a hardness of HRB 88 or less. The product line includes variants with grounding teeth and optional nickel plating for corrosion resistance. All models install into standard round holes with precise dimensional tolerances and maintain consistent performance across metric thread sizes.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M25-1000 | TSOS-M25-1000 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |