TSOS threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing metric threads for mounting, spacing, or stacking panels. These standoffs feature a knurled head for close-to-edge clinching applications and are constructed from hardened stainless steel. The TSOS series supports thread sizes including M3, with a 0.5 mm pitch, and is available in lengths ranging from 3 mm to 25 mm. They are suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less, and include a grounding/earthing tooth design at the barrel end for enhanced electrical contact. Installation requires a properly sized hole with a minimum clearance distance from edges to ensure proper clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6M3-300 | TSOS-6M3-300 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |