TSOS™ threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing internal threads for panel mounting. The part is designed for close-to-edge applications and features a knurled head for flush appearance. It is made from hardened stainless steel and is suitable for installation in stainless steel sheets with a Rockwell B hardness of 88 or less. The thread size is M3 × 0.5, with a length code of 12 (3.00 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6M3-1200 | TSOS-6M3-1200 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |