TSOS threaded self-clinching standoffs install into sheets as thin as 0.63 mm and provide permanent internal threads. These standoffs feature a knurled head for close-to-edge mounting and include grounding/earthing teeth on the barrel end for enhanced electrical contact. The design allows for flush mounting and is suitable for applications requiring minimum edge distance. All TSOS variants are made from hardened stainless steel and are intended for use in stainless steel sheets with a maximum hardness of HRB 88 or HB 183.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6M25-1400 | TSOS-6M25-1400 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |