TSOS self-clinching threaded standoffs are designed for permanent installation in metal sheets as thin as 0.63 mm, providing internal threads for panel mounting. The part features a knurled head for close-to-edge clinching, a rounded barrel end for flush mounting, and is suitable for applications requiring grounding or earthing teeth. It is made from hardened stainless steel and may include optional nickel plating for corrosion resistance. Dimensions and thread specifications follow the TSO series standard, with metric thread sizes available in M3, M3.5, M4, and M5. Installation requires a properly sized hole and press-fit assembly.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6M25-1000 | TSOS-6M25-1000 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |