TSOS-6440-125 is a through-hole, threaded, self-clinching standoff designed for installation in sheets as thin as 0.025 in. It features a .166 in. nominal body diameter, a .125 in. thread length, and a .187 in. minimum distance to edge. The part uses the 6440 thread code, indicating a thicker wall for improved bearing surface and reduced risk of panel damage. It is intended for use in steel or aluminum sheets with a Rockwell B hardness of 70 or less. The standoff installs permanently into round holes and provides a threaded bore for mounting components.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6440-125 | TSOS-6440-125 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |