TSOS threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.63 mm, providing internal threads for mounting. This variant features a knurled head allowing closer-to-edge clinch installation and includes grounding/earthing teeth on the barrel end. It is made from hardened stainless steel and is suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The part is configured for a #6-32 thread size with a length of 0.250 inch (6.35 mm).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-632-250 | TSOS-632-250 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |