TSOS-632-125 is a through-hole, threaded, self-clinching standoff designed for installation in metal sheets as thin as 0.025 in. It features a knurled head for close-to-edge applications and installs into 0.040 in. minimum hole size with a .138-32 thread. The part is made from hardened stainless steel and includes a grounding/earthing feature on the barrel end. Its length is 0.125 in. (32nds code 4), and it is intended for use in sheets with a Rockwell B hardness of 70 or less. The series is designed for permanent mounting and offers enhanced load-bearing capability with thicker walls for reduced panel damage.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-632-125 | TSOS-632-125 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |