TSOS series self-clinching threaded standoffs are designed for permanent installation in sheets as thin as 0.025 in (0.63 mm), featuring a knurled head for close-to-edge applications and grounding/earthing teeth on the barrel end for improved electrical connection. They are available in hardened stainless steel with optional nickel plating for corrosion resistance, and support thread sizes including #6-32, #8-32, #10-32, M3, M3.5, M4, and M5. The part number TSOS-6256-090 corresponds to the #6-32 thread with a length of 0.625 in, as defined in the series' length code table.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-6256-090 | TSOS-6256-090 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |