TSOS threaded self-clinching standoffs are designed for permanent installation in metal sheets as thin as 0.63 mm, providing internal threads for panel mounting or stacking. The TSOS-440-125 is part of the TSO series, identifiable by its 0.125 inch height code (125), 440 stainless steel material, and compatible with sheets having a Rockwell B hardness of 88 or less. These standoffs feature a clinching barrel with a knurled head for close-to-edge applications and are available only with optional nickel plating, indicated by the NC suffix, for corrosion resistance. All TSO series standoffs share this installation profile and load-bearing characteristics, confirmed through sheet and material specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-440-125 | TSOS-440-125 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |