TSOS threaded self-clinching standoffs install permanently into metal sheets as thin as 0.63 mm, providing internal threads for mounting. They feature a knurled head for close-to-edge applications and are designed for use in steel or aluminum sheets with a Rockwell B hardness of 80 or less. The standoff has a threaded barrel and maintains dimensional stability under load, with available lengths from 3 mm to 25 mm in 1 mm increments. A grounding/earthing version is available with teeth on the barrel end.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-256-625 | TSOS-256-625 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |