TSOA threaded self-clinching standoffs install permanently into sheets as thin as 0.63 mm and feature a ground end with earthing teeth for grounding applications. They are made from hardened stainless steel and designed for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The part has a metric M3.5 thread with a pitch of 0.6 mm and a length of 19 mm. The standoff has a knurled head for close-to-edge installation and a flush, non-magnetic profile after mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M35-1900 | TSOA-M35-1900 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |