TSOA threaded self-clinching standoffs install permanently into sheets as thin as 0.63 mm and provide internal metric threads for M3 x 0.5. They feature a knurled head for improved grip and close-to-edge mounting capability, and are made from hardened stainless steel for use in stainless steel sheets. The style offers a flush end appearance and is suitable for applications requiring a grounding or earthing function when equipped with the appropriate design features.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M3-600 | TSOA-M3-600 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |