TSOA standoffs are through-hole, threaded, self-clinching fasteners designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. They feature a knurled head for close-to-edge mounting and a closed-end barrel for flush appearance. Constructed from hardened stainless steel, they are suitable for use in stainless steel sheets with a Rockwell B hardness of 88 or less. The M3 thread size is specified, with a length code of 19 representing 1.9 mm in the standard metric length range. The part includes a ground end for grounding/earthing applications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M3-1900 | TSOA-M3-1900 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |