PennEngineering® Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSOA-M3-1600

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOA-M3-1600 is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, making it ideal for use in stainless steel sheets, and it can be optionally nickel plated for enhanced corrosion resistance. The standoff installs by being pressed into a properly sized round hole, providing a secure and permanent thread for fastening. The TSOA series is particularly noted for its ability to clinch into thinner materials compared to other standoff types. This product is part of a broader range of self-clinching standoffs offered by PennEngineering, which includes various styles and sizes to accommodate different project requirements.

Datasheet Summary
Powered by GS/AI

The TSOA-M3-1600 is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, making it ideal for use in stainless steel sheets, and it can be optionally nickel plated for enhanced corrosion resistance. The standoff installs by being pressed into a properly sized round hole, providing a secure and permanent thread for fastening. The TSOA series is particularly noted for its ability to clinch into thinner materials compared to other standoff types. This product is part of a broader range of self-clinching standoffs offered by PennEngineering, which includes various styles and sizes to accommodate different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric - TSOA-M3-1600 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric
TSOA-M3-1600
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSOA-M3-1600
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Aluminum Standoffs - TSOA-M3-1600 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
TSOA-M3-1600
Aluminum Standoffs TSOA-M3-1600
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSOA-M3-1600 TSOA-M3-1600
Product Name Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-440-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details