TSOA threaded self-clinching standoffs are designed for installation into sheets as thin as 0.63 mm, providing permanent internal threads. The TSOA series features a flush head profile for a smooth mounting surface and is suitable for use in steel or aluminum sheets with a hardness of HRB 80 or HB 150 or less. These standoffs are installed by pressing into round holes and become permanently embedded in the substrate. Available in metric thread sizes, the TSOA type includes a thicker wall for enhanced bearing surface to reduce panel damage. The series supports clinching into thinner sheets than standard SO-type standoffs.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-M25-800 | TSOA-M25-800 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |