TSOA threaded self-clinching standoffs install permanently into sheets as thin as 0.63 mm and provide internal metric threads. They feature a knurled head for close-to-edge clinching and are designed for use in aluminum sheets with a hardness of HRB 50 or less. The part is available in M3 thread size with a length code of 10 (2.54 mm), and a minimum hole size of 4.22 mm, with a minimum distance to edge of 6 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6M3-1000 | TSOA-6M3-1000 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |