TSOA threaded self-clinching standoffs are designed for installation into sheets as thin as 0.63 mm and provide permanent internal threads. They feature a closed-end barrel with a knurled head for close-to-edge mounting and are available in metric thread sizes including M2.5. The part is made from hardened stainless steel and is suitable for applications requiring non-magnetic properties and corrosion resistance. Installation requires a properly sized hole and press-fit mounting into ductile metal sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6M25-1800 | TSOA-6M25-1800 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |