PennEngineering® Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSOA-6M25-1200

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOA-6M25-1200 is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to standard standoffs. The TSOA type is suitable for use in aluminum sheets with a hardness rating of HRB 50 or less. Constructed from hardened stainless steel, the TSOA-6M25-1200 offers durability and strength, making it ideal for applications requiring reliable mounting, spacing, or stacking of panels. An optional nickel plating is available for enhanced corrosion resistance, which is beneficial in environments prone to moisture or chemical exposure. Engineers considering this standoff should note its compatibility with specific material thicknesses and hardness ratings, ensuring optimal performance in their applications.

Datasheet Summary
Powered by GS/AI

The TSOA-6M25-1200 is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to standard standoffs. The TSOA type is suitable for use in aluminum sheets with a hardness rating of HRB 50 or less. Constructed from hardened stainless steel, the TSOA-6M25-1200 offers durability and strength, making it ideal for applications requiring reliable mounting, spacing, or stacking of panels. An optional nickel plating is available for enhanced corrosion resistance, which is beneficial in environments prone to moisture or chemical exposure. Engineers considering this standoff should note its compatibility with specific material thicknesses and hardness ratings, ensuring optimal performance in their applications.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric - TSOA-6M25-1200 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric
TSOA-6M25-1200
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSOA-6M25-1200
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need. Standoffs with thread codes offer greater wall thickness

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness

Supplier's Site Datasheet
Aluminum Standoffs - TSOA-6M25-1200 - bisco industries
Anaheim, CA, United States
Aluminum Standoffs
TSOA-6M25-1200
Aluminum Standoffs TSOA-6M25-1200
Aluminum Standoffs

Aluminum Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSOA-6M25-1200 TSOA-6M25-1200
Product Name Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric Aluminum Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Aluminum Metal; Aluminum; ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-3.5M3-20 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Aluminum Standoffs - BSOA-3.5M3-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BSO4-632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details