TSOA threaded self-clinching standoffs are designed for installation into stainless steel sheets with a Rockwell 'B' scale hardness of 88 or less and Brinell hardness of 183 or less. They install permanently into sheets as thin as 0.025 in. The part number TSOA-6440-625 indicates a .138-32 thread size and a length of 0.625 in. The 6440 thread code denotes a thicker wall for increased bearing surface. These standoffs feature a flush-mounted, knurled head for close-to-edge installation and are intended for use with stainless steel sheets.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6440-625 | TSOA-6440-625 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |