TSOA-632-750 is a through-hole threaded self-clinching standoff designed for installation in stainless steel sheets with a Rockwell B hardness of 88 or less and Brinell hardness of 183 or less. It features an M3.5 thread, a barrel length of 0.750 inch, and a minimum hole size of 0.040 inch. The standoff is made from hardened stainless steel and is intended for applications requiring flush mounting with a grounded/earthing feature on the barrel end. Its minimum distance to sheet edge is 0.27 inch, and it is suitable for sheets as thin as 0.025 inch.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-632-750 | TSOA-632-750 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |