TSOA threaded self-clinching standoffs install permanently into sheets as thin as 0.63 mm and provide internal threads for panel mounting. The TSOA-632-562 variant is designed for use in aluminum sheets with a Rockwell B hardness of 50 or less. It features a 0.164-32 thread size, a 0.500 in length, and a minimum hole size of 0.164 in. The part is made from hardened stainless steel and has a closed-end barrel for flush mounting. Minimum distance from the hole centerline to the sheet edge is 0.31 in.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-632-562 | TSOA-632-562 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |