TSOA threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.025 in. (0.63 mm), providing internal threads for panel mounting. The TSOA series features a flanged head for flush appearance and is made from hardened stainless steel, suitable for clinching into stainless steel sheets with a Rockwell Hardness B scale of 88 or less. It has a minimum hole size of 0.040 in. and a minimum distance to edge of 0.187 in. Length 0.125 in. (32nd code 4) is available for M3.5 x 0.6 thread size, with optional nickel plating indicated by the NC suffix. The part installs using a press-fit method and is intended for use in metal sheets requiring a secure, non-rotating threaded boss.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-632-125 | TSOA-632-125 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |