TSOA-6256-375 is a through-hole threaded self-clinching standoff designed for installation into aluminum sheets with a Rockwell 'B' scale hardness of 50 or less and a minimum sheet thickness of 0.025 in. The part features a 0.025 in. sheet thickness capability, a .166 in. unthreaded barrel, and 0.375 in. nominal length in style #1 configuration, with a 0.038 in. minimum hole size and a minimum distance of 0.230 in. from the hole centerline to the sheet edge. It has a #2-56 thread and a thicker wall for enhanced bearing surface. An optional nickel plating is available for corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-6256-375 | TSOA-6256-375 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |