TSOA threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.025 in (0.63 mm), providing internal threads for mounting. The TSOA series features a non-magnetic, hardened stainless steel construction and is recommended for use in stainless steel sheets with a maximum hardness of HRB 88 or HB 183. It has a 440 thread size with a 0.125 in nominal body diameter, a 0.312 in minimum hole clearance, and a 0.250 in minimum distance to edge. Available lengths range from 0.125 in to 1.062 in in 1/32 in increments; the TSOA-440-750 variant is 0.750 in long. A nickel plating option (suffix NC) is available for corrosive environments, but the part number provided does not indicate its use. Specially designed for high-strength clinching into stainless steel, this model allows flush, close-to-edge mounting with a ground-end barrel for improved appearance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-440-750 | TSOA-440-750 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |