TSOA series threaded self-clinching standoffs are designed for installation into sheets as thin as 0.025 in (0.63 mm), providing permanent internal threads. They feature a flush-mounted head for close-to-edge applications and are compatible with stainless steel sheets with a hardness of HRB 88 or less. The TSOA variant has a ground barrel end that enables electrical grounding or earthing through teeth on the barrel's end. The part is made from hardened stainless steel and is available with optional nickel plating for increased corrosion resistance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-256-562 | TSOA-256-562 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |