TSOA threaded self-clinching standoffs are designed for permanent installation in sheets as thin as 0.025 in (0.63 mm), providing internal threads for panel mounting. They feature a flush head and a barrel end with grounding/earthing teeth for EMI control. Constructed from hardened stainless steel, they are suitable for clinching into stainless steel sheets with a Rockwell B hardness of 88 or less. The part is intended for applications requiring close-to-edge installation and offers a minimum distance to edge of 0.31 in (7.9 mm) for standard sizes. The TSOA style includes a non-magnetic, corrosion-resistant design with an optional nickel plating for enhanced environmental resistance. All dimensions and performance characteristics adhere to the established TSO series specifications.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as .025”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOA-256-500 | TSOA-256-500 |
| Product Name | Threaded Standoffs for Sheets as Thin as .025 - Types TSO, TSOA, TSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |