TSO4™ self-clinching standoffs are designed for installation into ultra-thin stainless steel sheets as thin as 0.63 mm. The TSO4-M35-1800 variant, part of the TSO4 series, features an M3.5 x 0.6 internal thread and a length of 19.00 mm, corresponding to Style #3. It is manufactured from heat-treated 400 series stainless steel with a passivated finish per ASTM A380, and is rated for use in materials with a hardness of HRB 88 or HB 183 or less. The part requires a minimum hole size of 6.4 mm and a minimum edge distance of 7.1 mm. Installation requires a flush embedment using specific anvil and punch tooling designed for sheet thicknesses under 0.81 mm. The series is qualified for metric threading per ASME B1.13M, 6H.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-M35-1800 | TSO4-M35-1800 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |