TSO4™ self-clinching standoffs are designed for installation into ultra-thin stainless steel sheets as thin as 0.63 mm. The TSO4-M35-1200 is a metric threaded standoff with a 3.5 mm thread size and a length of 19.00 mm, classified as Style #3 (blind). It features a minimum hole size of 6.4 mm and requires a minimum distance to edge of 7.1 mm. The part is made of heat-treated 400 series stainless steel with a passivated finish per ASTM A380. Installation requires a punch with a B dimension of 6.35-6.53 mm and a specific anvil for sheets over 0.63 mm. Pushout and torque-out performance values are based on testing in 0.64 mm thick 300 series stainless steel.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-M35-1200 | TSO4-M35-1200 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |