PennEngineering® Threaded Standoffs for Stainless Sheets as Thin as 0.63mm TSO4-M3-1800

Description
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Request a Quote
Description
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO4-M3-1800 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of 0.63 mm (0.025 inches). This product features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and resistance to corrosion. The standoff is passivated and/or tested per ASTM A380, making it suitable for applications with a hardness rating of HRB 88 or HB 183 or less. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation punch and anvil. The TSO4-M3-1800 offers various thread sizes and lengths, with the length specified in increments of 0.001 inches or 0.02 mm. Performance data indicates high pushout and torque-out resistance, making it a reliable choice for securing components in thin sheet applications.

Datasheet Summary
Powered by GS/AI

The TSO4-M3-1800 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of 0.63 mm (0.025 inches). This product features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and resistance to corrosion. The standoff is passivated and/or tested per ASTM A380, making it suitable for applications with a hardness rating of HRB 88 or HB 183 or less. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation punch and anvil. The TSO4-M3-1800 offers various thread sizes and lengths, with the length specified in increments of 0.001 inches or 0.02 mm. Performance data indicates high pushout and torque-out resistance, making it a reliable choice for securing components in thin sheet applications.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - TSO4-M3-1800 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm
TSO4-M3-1800
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm TSO4-M3-1800
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric

Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric

Datasheet
Stainless Steel Standoffs - TSO4-M3-1800 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSO4-M3-1800
Stainless Steel Standoffs TSO4-M3-1800
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO4-M3-1800 TSO4-M3-1800
Product Name Threaded Standoffs for Stainless Sheets as Thin as 0.63mm Stainless Steel Standoffs
Type & Shape Standoff; Hex Standoff
Mounting Self-Clinching
Material Metal; StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-8632-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Aluminum Standoffs - BSOA-3.5M3-6 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers