PennEngineering® Threaded Standoffs for Stainless Sheets as Thin as 0.63mm TSO4-M25-200

Description
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Request a Quote
Description
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO4-M25-200 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of 0.63 mm (0.025 inches). This product features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and resistance to corrosion. The standoff is passivated and/or tested per ASTM A380, making it suitable for applications where the hardness of the sheet material is HRB 88 or HB 183 or less. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation punch and anvil. The standoff provides high pushout and torque-out resistance, with average values reported at 5700 lbs (25.4 kN) for pushout and 125 lbs (555 N) for torque-out, depending on the installation specifications. This product is ideal for applications requiring reliable fastening solutions in thin stainless steel materials.

Datasheet Summary
Powered by GS/AI

The TSO4-M25-200 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets with a minimum thickness of 0.63 mm (0.025 inches). This product features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and resistance to corrosion. The standoff is passivated and/or tested per ASTM A380, making it suitable for applications where the hardness of the sheet material is HRB 88 or HB 183 or less. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation punch and anvil. The standoff provides high pushout and torque-out resistance, with average values reported at 5700 lbs (25.4 kN) for pushout and 125 lbs (555 N) for torque-out, depending on the installation specifications. This product is ideal for applications requiring reliable fastening solutions in thin stainless steel materials.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - TSO4-M25-200 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm
TSO4-M25-200
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm TSO4-M25-200
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric

Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric

Datasheet
Stainless Steel Standoffs - TSO4-M25-200 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSO4-M25-200
Stainless Steel Standoffs TSO4-M25-200
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO4-M25-200 TSO4-M25-200
Product Name Threaded Standoffs for Stainless Sheets as Thin as 0.63mm Stainless Steel Standoffs
Type & Shape Standoff; Hex Standoff
Mounting Self-Clinching
Material Metal; StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Standoffs - BSOA-024-20 - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-M3-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Stainless Steel Standoffs - BS0S-3.5M3.25 - bisco industries
Specs
Type & Shape Standoff
View Details