TSO4™ self-clinching standoffs are designed for installation into ultra-thin stainless steel sheets as thin as 0.63 mm. This part is a thru-threaded style with an M2.5 × 0.45 thread and a length of 16.00 mm. It features a passivated 400 series stainless steel construction, with internal threads compliant to ASME B1.13M, 6H. Minimum hole size is 6.4 mm, minimum sheet thickness is 0.63 mm, and minimum edge distance is 7.1 mm. Installation requires a punch and anvil with parallel surfaces; for sheets below 0.63 mm, a chamfered anvil is specified. Pushout resistance averages 30.3 kN and torque-out resistance averages 2.5 N•m when installed per guidelines.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-M25-1600 | TSO4-M25-1600 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |