TSO4-6M3-1000 is a self-clinching standoff for installation into stainless steel sheets as thin as 0.63 mm, featuring an M3 thread and length of 10.00 mm. It has an oversized body for increased bearing surface and wall thickness, with a minimum hole size of 6.4 mm and minimum edge distance of 7.1 mm. The standoff is made of heat-treated 400 series stainless steel, passivated per ASTM A380, and designed for use in materials with hardness of HRB 88 or HB 183 or less. It is a thru-threaded Style #1 component with internal threads compliant with ASME B1.13M, 6H.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-6M3-1000 | TSO4-6M3-1000 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |