TSO4-6M25-200 is a self-clinching standoff for installation into ultra-thin stainless steel sheets as thin as 0.63 mm. It has a metric M2.5 x 0.45 thread, a length of 2.00 mm, and an oversized body for increased bearing surface and wall thickness. The standoff is made of heat-treated 400 series stainless steel with a passivated finish meeting ASTM A380. It requires a mounting hole of 4.22 mm with a minimum edge distance of 5.8 mm. Installation force must embed the head flush without secondary operations. Performance data shows a minimum pushout resistance of 6800 lbs (30.3 kN) and a torque-out resistance of 22 in. lbs. (2.5 N•m) when installed in .025" (0.64 mm) 300 series stainless steel.
Threaded Standoffs for Stainless Sheets as Thin as 0.63mm - Types TSO4 – Metric
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-6M25-200 | TSO4-6M25-200 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as 0.63mm | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |