TSO4-6256-687 is a self-clinching standoff designed for installation into stainless steel sheets as thin as 0.63 mm. It features a M2.5 x 0.45 internal thread, a length of 17.2 mm, and an oversized body for increased bearing surface and performance. The standoff is made of heat-treated 400 series stainless steel with a passivated finish per ASTM A380. It requires a minimum hole size of 6.4 mm and a minimum edge distance of 7.1 mm. The internal thread complies with ASME B1.13M, 6H. It is rated for use in materials with hardness up to HRB 88 or HB 183.
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO4-6256-687 | TSO4-6256-687 |
| Product Name | Threaded Standoffs for Stainless Sheets as Thin as .025” | Stainless Steel Standoffs |
| Type & Shape | Standoff; Hex | Standoff |
| Mounting | Self-Clinching | |
| Material | Metal; StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |