PennEngineering® Threaded Standoffs for Stainless Sheets as Thin as .025” TSO4-6256-375

Description
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Request a Quote
Description
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO4-6256-375 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets as thin as .025 inches (0.63 mm). It features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and strength. The standoff has a thread size of #2-56 and a length of 0.375 inches, making it suitable for various applications requiring secure fastening in thin materials. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation tool. Performance data indicates that the standoff can withstand significant pushout and torque-out forces, with values of 6800 lbs (30.3 kN) for pushout and 160 lbs (710 N) for torque-out, depending on the installation specifications. This product is ideal for engineers looking for reliable fastening solutions in thin stainless steel applications.

Datasheet Summary
Powered by GS/AI

The TSO4-6256-375 is a self-clinching standoff designed for installation in ultra-thin stainless steel sheets as thin as .025 inches (0.63 mm). It features a single groove identifier and is made from heat-treated 400 series stainless steel, ensuring durability and strength. The standoff has a thread size of #2-56 and a length of 0.375 inches, making it suitable for various applications requiring secure fastening in thin materials. Installation requires a properly sized mounting hole, and the standoff is embedded flush into the sheet using a specific installation tool. Performance data indicates that the standoff can withstand significant pushout and torque-out forces, with values of 6800 lbs (30.3 kN) for pushout and 160 lbs (710 N) for torque-out, depending on the installation specifications. This product is ideal for engineers looking for reliable fastening solutions in thin stainless steel applications.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Stainless Sheets as Thin as .025” - TSO4-6256-375 - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Stainless Sheets as Thin as .025”
TSO4-6256-375
Threaded Standoffs for Stainless Sheets as Thin as .025” TSO4-6256-375
Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified

Threaded Standoffs for Stainless Sheets as Thin as .025” - Types TSO4 – Unified

Supplier's Site Datasheet
Stainless Steel Standoffs - TSO4-6256-375 - bisco industries
Anaheim, CA, United States
Stainless Steel Standoffs
TSO4-6256-375
Stainless Steel Standoffs TSO4-6256-375
Stainless Steel Standoffs

Stainless Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO4-6256-375 TSO4-6256-375
Product Name Threaded Standoffs for Stainless Sheets as Thin as .025” Stainless Steel Standoffs
Type & Shape Standoff; Hex Standoff
Mounting Self-Clinching
Material Metal; StainlessSteel Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Aluminum Standoffs - BSOA-024-16 - bisco industries
Specs
Type & Shape Standoff
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Aluminum Standoffs - BSOA-024-20 - bisco industries
Specs
Type & Shape Standoff
View Details