TSO, TSOA, and TSOS self-clinching threaded standoffs are designed for installation into sheets as thin as 0.63 mm. They feature through-hole threaded barrels with metric threads, including M3.5 x 0.6, and are suitable for applications requiring permanent mounting in thin metal sheets with specified minimum hole sizes and edge distances. Lengths are available in standardized increments.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M35-1800ZI | TSO-M35-1800ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |