TSO-series self-clinching threaded standoffs are designed for installation into metal sheets as thin as 0.63 mm, providing permanent internal threads. They are recommended for use in stainless steel sheets with a Rockwell B hardness of 88 or less and feature a through-hole design with a blind-end barrel. Metric thread sizes including M3 are available, with minimum hole sizes and edge clearances specified for the series.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSO-M3-300ZI | TSO-M3-300ZI |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |