PennEngineering® Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSO-M3-1200ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO-M3-1200ZI is a self-clinching threaded standoff designed for use in metal sheets as thin as 0.63 mm. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to traditional standoffs. The standoff is made from hardened stainless steel, ensuring durability and strength, and it can be installed by pressing it into properly sized round holes, creating a secure and permanent mount. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in various environments. The TSO-M3-1200ZI is ideal for applications requiring reliable mounting, spacing, or stacking of panels and components.

Datasheet Summary
Powered by GS/AI

The TSO-M3-1200ZI is a self-clinching threaded standoff designed for use in metal sheets as thin as 0.63 mm. This product is part of the TSO series, which is specifically engineered to provide permanent threads in thinner materials compared to traditional standoffs. The standoff is made from hardened stainless steel, ensuring durability and strength, and it can be installed by pressing it into properly sized round holes, creating a secure and permanent mount. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in various environments. The TSO-M3-1200ZI is ideal for applications requiring reliable mounting, spacing, or stacking of panels and components.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric - TSO-M3-1200ZI - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric
TSO-M3-1200ZI
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSO-M3-1200ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Steel Standoffs - TSO-M3-1200ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
TSO-M3-1200ZI
Steel Standoffs TSO-M3-1200ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO-M3-1200ZI TSO-M3-1200ZI
Product Name Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details