PennEngineering® Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSO-M25-800ZI

Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Description
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSO-M25-800ZI is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, which allows for effective clinching into stainless steel sheets with a hardness rating of up to HRB 88. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in corrosive environments. The standoff features a through-hole design and provides permanent threads, facilitating secure assembly in various applications. Custom sizes can be ordered upon request, and detailed installation guidelines are available from the manufacturer.

Datasheet Summary
Powered by GS/AI

The TSO-M25-800ZI is a self-clinching threaded standoff designed for installation in sheets as thin as 0.63 mm. This product is suitable for applications requiring permanent mounting, spacing, or stacking of panels and components. It is made from hardened stainless steel, which allows for effective clinching into stainless steel sheets with a hardness rating of up to HRB 88. An optional nickel plating is available for enhanced corrosion resistance, making it suitable for use in corrosive environments. The standoff features a through-hole design and provides permanent threads, facilitating secure assembly in various applications. Custom sizes can be ordered upon request, and detailed installation guidelines are available from the manufacturer.

Suppliers

Company
Product
Description
Supplier Links
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric - TSO-M25-800ZI - PennEngineering®
Danboro, PA, United States
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric
TSO-M25-800ZI
Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric TSO-M25-800ZI
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm. If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.

Supplier's Site Datasheet
Steel Standoffs - TSO-M25-800ZI - bisco industries
Anaheim, CA, United States
Steel Standoffs
TSO-M25-800ZI
Steel Standoffs TSO-M25-800ZI
Steel Standoffs

Steel Standoffs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number TSO-M25-800ZI TSO-M25-800ZI
Product Name Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric Steel Standoffs
Type & Shape Standoff; Round Standoff
Mounting Self-Clinching
Material Steel Metal; Steel; STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Aluminum Standoffs - BSOA-024-26 - bisco industries
Specs
Type & Shape Standoff
View Details